Littelfuse, Inc. Gate Driver Ic, 4.5-35V, 1 Ch, Hsoic; No. Of Channels Littelfuse IXDI609SI

Description
GATE DRIVER IC, 4.5-35V, 1 CH, HSOIC; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:HSOIC; Input Type:Inverting; Source Current:9A; Sink Current:9A RoHS Compliant: Yes
Description
GATE DRIVER IC, 4.5-35V, 1 CH, HSOIC; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:HSOIC; Input Type:Inverting; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5-35V, 1 Ch, Hsoic; No. Of Channels Littelfuse - 25AJ5435 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5-35V, 1 Ch, Hsoic; No. Of Channels Littelfuse
25AJ5435
Gate Driver Ic, 4.5-35V, 1 Ch, Hsoic; No. Of Channels Littelfuse 25AJ5435
GATE DRIVER IC, 4.5-35V, 1 CH, HSOIC; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:HSOIC; Input Type:Inverting; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

GATE DRIVER IC, 4.5-35V, 1 CH, HSOIC; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:HSOIC; Input Type:Inverting; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5435
Product Name Gate Driver Ic, 4.5-35V, 1 Ch, Hsoic; No. Of Channels Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-1892-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
5 suppliers
Clock Buffers, Drivers - SI53314-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Gate Drivers - 448-2EDL8034G4CXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details