Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse IXDI604SIA

Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse - 25AJ5430 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse
25AJ5430
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse 25AJ5430
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5430
Product Name Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse
Propagation Delay 29 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-2-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Gate Driver ICs - 2EDN8534F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 8 to 20 volts
View Details
 - 74LVC2G240GN,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details