Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse IXDF604SIA

Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse - 25AJ5419 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse
25AJ5419
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse 25AJ5419
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:4A; Sink Current:4A; Input Delay:29ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5419
Product Name Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse
Propagation Delay 29 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2550KLPTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 3
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Power - Gate Driver ICs - 2ED3146MC12L - 2ED3146MC12L - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Supply Voltage -0.3000 to 17 volts
View Details
 - 74AUP2G125GT/S500, - Rochester Electronics
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details