Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse IXDF602SIA

Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:2A; Sink Current:2A; Input Delay:35ns RoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:2A; Sink Current:2A; Input Delay:35ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse - 25AJ5414 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse
25AJ5414
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse 25AJ5414
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:2A; Sink Current:2A; Input Delay:35ns RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Logic; Source Current:2A; Sink Current:2A; Input Delay:35ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5414
Product Name Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330M-B00231-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Isolators - Isolators - Gate Drivers - 1349451-1ED3431MC12MXUMA1 - Win Source Electronics
Specs
Output Voltage 25 volts
Rise Time 15 ns
Fall Time 15 ns
View Details
4 suppliers
Clock Buffers, Drivers - CDC328D - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details