Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse IXDD609CI

Description
GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:9A; Sink Current:9A RoHS Compliant: Yes
Description
GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse - 25AJ5394 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse
25AJ5394
Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse 25AJ5394
GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Logic; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5394
Product Name Gate Driver Ic, 4.5V 35V, To-220; No. Of Channels Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVP1212RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
Clock Buffers, Drivers - 74AVC1T1022GUX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details