Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
LITTELFUSE, INC.
IXD3236A12CMR-G -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
Littelfuse, Inc.
PMIC - Voltage Regulators - DC DC Switching Regulators
IXD3236A12CMR-G
Description
IC REG BUCK 1.2V 600MA SOT25
Datasheet
Description
IC REG BUCK 1.2V 600MA SOT25
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IXD3236A12CMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators
IXD3236A12CMR-G
IC REG BUCK 1.2V 600MA SOT25
IC REG BUCK 1.2V 600MA SOT25
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Switching Voltage Regulators
Product Number
IXD3236A12CMR-G
Product Name
PMIC - Voltage Regulators - DC DC Switching Regulators
I
OUT
0.6000 amps
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Wide Input Voltage 2 A Buck Regulator
A8591KEJTR-J
Specs
Package Type
Other; 10-Pin DFN
View Details
7
suppliers
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
ADM660ARU-REEL7
View Details
RS Components, Ltd.
Switching Regulators
1883380
Specs
Package Type
Other; Smd
Efficiency
84 %
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
Infineon Technologies AG
Voltage Regulators - DC DC Switching Regulators
111-4163PBF
Specs
Life Cycle Stage
Removed; Obsolete
View Details
2
suppliers