Littelfuse, Inc. Ultrafast low-side Power MOSFET and IGBT gate driver IC IXD_630

Description
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance
Datasheet
Description
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast low-side Power MOSFET and IGBT gate driver IC - IXD_630 - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast low-side Power MOSFET and IGBT gate driver IC
IXD_630
Ultrafast low-side Power MOSFET and IGBT gate driver IC IXD_630
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance

1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number IXD_630
Product Name Ultrafast low-side Power MOSFET and IGBT gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T-DE-17 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN24
Packing Method Tape Reel; Tape & Reel; Other
View Details
Dual 2.5KV Gate Driver IC - 906-SI8231BB-B-IS1R - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers
4.5KV Gate Driver IC - 906-1ED020I12B2XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
3 suppliers