Littelfuse, Inc. Ultrafast low-side Power MOSFET and IGBT gate driver IC IXD_609

Description
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance
Datasheet
Description
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast low-side Power MOSFET and IGBT gate driver IC - IXD_609 - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast low-side Power MOSFET and IGBT gate driver IC
IXD_609
Ultrafast low-side Power MOSFET and IGBT gate driver IC IXD_609
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance

Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number IXD_609
Product Name Ultrafast low-side Power MOSFET and IGBT gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si822x/3x Isolated Gate Drivers - Si8231AC-IS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD96416RWJ-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers
 - 74CBTLV3126DS,118 - Rochester Electronics
Specs
Package Type SOT519
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details