Littelfuse, Inc. Ultrafast low-side Power MOSFET and IGBT gate driver IC IXD_602

Description
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance
Datasheet
Description
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast low-side Power MOSFET and IGBT gate driver IC - IXD_602 - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast low-side Power MOSFET and IGBT gate driver IC
IXD_602
Ultrafast low-side Power MOSFET and IGBT gate driver IC IXD_602
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance

1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number IXD_602
Product Name Ultrafast low-side Power MOSFET and IGBT gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6266KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Current 1 amps
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53358BD10979-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC208NS - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details