Littelfuse, Inc. 1.4A 200A Scrs IXBOD1-09

Description
SCR 1.4A(RMS) 200A 2-Pin Case FP Box Product overview: IXBOD1-09 from Littelfuse is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 200A. Search-friendly keywords include Scrs, electronic component, datasheet, replacement part, 1.4A, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 281-IXBOD1-09 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SCR 1.4A(RMS) 200A 2-Pin Case FP Box Product overview: IXBOD1-09 from Littelfuse is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 200A. Search-friendly keywords include Scrs, electronic component, datasheet, replacement part, 1.4A, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 281-IXBOD1-09 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXBOD1-09 is a breakover diode designed for high voltage circuit protection, transient voltage suppression, and energy discharge applications. It is packaged in an industry-standard FP-Case with a plastic overmolded tab and soldering pins for PCB mounting, weighing 0.9 g. It has a breakover voltage of 900 V ±50 V, a maximum average forward current of 0.9 A, and a maximum pulsed source current of 200 A. The device conducts up to 1.4 A RMS at 50 Hz and 50°C ambient temperature, with a thermal resistance of 60 K/W under natural convection. It operates within an ambient and storage temperature range of -40°C to 125°C, meets UL 94V-0 for epoxy, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The IXBOD1-09 is a breakover diode designed for high voltage circuit protection, transient voltage suppression, and energy discharge applications. It is packaged in an industry-standard FP-Case with a plastic overmolded tab and soldering pins for PCB mounting, weighing 0.9 g. It has a breakover voltage of 900 V ±50 V, a maximum average forward current of 0.9 A, and a maximum pulsed source current of 200 A. The device conducts up to 1.4 A RMS at 50 Hz and 50°C ambient temperature, with a thermal resistance of 60 K/W under natural convection. It operates within an ambient and storage temperature range of -40°C to 125°C, meets UL 94V-0 for epoxy, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1.4A 200A Scrs - 281-IXBOD1-09 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4A 200A Scrs
281-IXBOD1-09
1.4A 200A Scrs 281-IXBOD1-09
SCR 1.4A(RMS) 200A 2-Pin Case FP Box Product overview: IXBOD1-09 from Littelfuse is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 200A. Search-friendly keywords include Scrs, electronic component, datasheet, replacement part, 1.4A, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 281-IXBOD1-09 can be used for catalog matching and distributor lookup.

SCR 1.4A(RMS) 200A 2-Pin Case FP Box Product overview: IXBOD1-09 from Littelfuse is a Scrs for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 200A. Search-friendly keywords include Scrs, electronic component, datasheet, replacement part, 1.4A, 200A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 281-IXBOD1-09 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Selective Catalytic Reduction (SCR) Systems
Product Number 281-IXBOD1-09
Product Name 1.4A 200A Scrs
Unlock Full Specs
to access all available technical data

Similar Products