Littelfuse, Inc. Error Amplifier with High Voltage Darlington Series IX9915

Description
The IX9915 integrates an error amplifier with a precision reference and a 350V Darlington transistor in a single package. The error amplifier can be operated from 1.3V to 12.5V over the operational temperature range. The breakdown voltage of the Darlington transistor is 350V. The integrated combination of a 4-terminal 431-type shunt regulator with a high voltage Darlington transistor is ideal for use in LED lamp bleeder control circuits.Features & Benefits: Precision reference error amplifier Wide 1.3V to 12.5V error amplifier supply voltage range Darlington transistor with high 350V breakdown voltage.
Datasheet
Description
The IX9915 integrates an error amplifier with a precision reference and a 350V Darlington transistor in a single package. The error amplifier can be operated from 1.3V to 12.5V over the operational temperature range. The breakdown voltage of the Darlington transistor is 350V. The integrated combination of a 4-terminal 431-type shunt regulator with a high voltage Darlington transistor is ideal for use in LED lamp bleeder control circuits.Features & Benefits: Precision reference error amplifier Wide 1.3V to 12.5V error amplifier supply voltage range Darlington transistor with high 350V breakdown voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Error Amplifier with High Voltage Darlington Series - IX9915 - Littelfuse, Inc.
Rosemont, IL, United States
Error Amplifier with High Voltage Darlington Series
IX9915
Error Amplifier with High Voltage Darlington Series IX9915
The IX9915 integrates an error amplifier with a precision reference and a 350V Darlington transistor in a single package. The error amplifier can be operated from 1.3V to 12.5V over the operational temperature range. The breakdown voltage of the Darlington transistor is 350V. The integrated combination of a 4-terminal 431-type shunt regulator with a high voltage Darlington transistor is ideal for use in LED lamp bleeder control circuits.Features & Benefits: Precision reference error amplifier Wide 1.3V to 12.5V error amplifier supply voltage range Darlington transistor with high 350V breakdown voltage.

The IX9915 integrates an error amplifier with a precision reference and a 350V Darlington transistor in a single package. The error amplifier can be operated from 1.3V to 12.5V over the operational temperature range. The breakdown voltage of the Darlington transistor is 350V. The integrated combination of a 4-terminal 431-type shunt regulator with a high voltage Darlington transistor is ideal for use in LED lamp bleeder control circuits.Features & Benefits: Precision reference error amplifier Wide 1.3V to 12.5V error amplifier supply voltage range Darlington transistor with high 350V breakdown voltage.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Operational Amplifiers
Product Number IX9915
Product Name Error Amplifier with High Voltage Darlington Series
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7095516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Number of Pins 8
View Details
Dual CMOS Voltage Comparator, Push-Pull Driver - ALD2302APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 0.2500 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086803MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details