Littelfuse, Inc. Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse IX4428N

Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse - 25AJ5546 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse
25AJ5546
Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse 25AJ5546
GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes

GATE DRIVER IC, 4.5V - 35V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5546
Product Name Gate Driver Ic, 4.5V 35V, Soic; No. Of Channels Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Gate Drivers - 448-2EDL8013GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers
LED Drivers - AAT3190IKS-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Switching Frequency 1000 kHz
View Details