Littelfuse, Inc. Ultrafast low-side Power MOSFET and IGBT gate driver IC IX4427

Description
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance
Datasheet
Description
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast low-side Power MOSFET and IGBT gate driver IC - IX4427 - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast low-side Power MOSFET and IGBT gate driver IC
IX4427
Ultrafast low-side Power MOSFET and IGBT gate driver IC IX4427
Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance

Peak Source/Sink Drive Current from 1.5 A to 30 A Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5 V Matched Rise and Fall Times Low Propagation Delay Times Low 10 µA Supply Current Low Output Impedance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number IX4427
Product Name Ultrafast low-side Power MOSFET and IGBT gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Self-Powered, Isolated SiC Gate Driver Chipset with Power-Thru Technology - AHV85003K18ESTR - Allegro MicroSystems Inc.
Specs
Number of Outputs 1
Output Voltage 21 volts
Supply Voltage 13.2 volts
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Specs
Rise Time 30 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
Clock Buffers, Drivers - CDC318DLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details