Littelfuse, Inc. Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse IX4340NE

Description
GATE DRIVER IC, 5V - 20V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:5A; Sink Current:5A; Input Delay:16nsRoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 5V - 20V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:5A; Sink Current:5A; Input Delay:16nsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse - 25AJ5531 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse
25AJ5531
Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse 25AJ5531
GATE DRIVER IC, 5V - 20V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:5A; Sink Current:5A; Input Delay:16nsRoHS Compliant: Yes

GATE DRIVER IC, 5V - 20V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:5A; Sink Current:5A; Input Delay:16nsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5531
Product Name Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse
Propagation Delay 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6282EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Gate Drivers - 1EDC20H12AHXUMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
3 suppliers
 - 74LVC2G125GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details