Littelfuse, Inc. Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse IX4340N

Description
GATE DRIVER IC, 5V - 20V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:5A; Sink Current:5A; Input Delay:16nsRoHS Compliant: Yes
Datasheet
Description
GATE DRIVER IC, 5V - 20V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:5A; Sink Current:5A; Input Delay:16nsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse - 25AJ5530 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse
25AJ5530
Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse 25AJ5530
GATE DRIVER IC, 5V - 20V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:5A; Sink Current:5A; Input Delay:16nsRoHS Compliant: Yes

GATE DRIVER IC, 5V - 20V, SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:CMOS, TTL; Source Current:5A; Sink Current:5A; Input Delay:16nsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 25AJ5530
Product Name Gate Driver Ic, 5V 20V, Soic; No. Of Channels Littelfuse
Propagation Delay 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812EEP-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
5.7KV Gate Driver IC - 906-1ED3323MC12NXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 2.5 to 5.5 volts
Rise Time 15 ns
View Details
3 suppliers
 - 74HCT368PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details