Littelfuse, Inc. Ultrafast low-side Power MOSFET and IGBT gate driver IC IX4340

Description
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance
Datasheet
Description
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast low-side Power MOSFET and IGBT gate driver IC - IX4340 - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast low-side Power MOSFET and IGBT gate driver IC
IX4340
Ultrafast low-side Power MOSFET and IGBT gate driver IC IX4340
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance

1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number IX4340
Product Name Ultrafast low-side Power MOSFET and IGBT gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1EDN7136U - 1EDN7136U - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 1 amps
Supply Voltage 4.2 to 11 volts
View Details
Gate Drivers - 620-1891-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
4 suppliers
Clock Buffers, Drivers - SI5330G-B00219-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74LV138BQ/S500,X - Rochester Electronics
Nexperia B.V.
Specs
Package Type DHVQFN16
Packing Method Tape Reel; Tape & Reel; Other
View Details