Littelfuse, Inc. Ultrafast low-side Power MOSFET and IGBT gate driver IC IX4310T

Description
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance
Datasheet
Description
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafast low-side Power MOSFET and IGBT gate driver IC - IX4310T - Littelfuse, Inc.
Rosemont, IL, United States
Ultrafast low-side Power MOSFET and IGBT gate driver IC
IX4310T
Ultrafast low-side Power MOSFET and IGBT gate driver IC IX4310T
1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance

1.5A to 30A Peak Source/Sink Drive Current Wide Operating Voltage Range -40°C to +125°C Extended Operating Temperature Range Logic Input Withstands Negative Swing of up to 5V Matched Rise and Fall Times Low Propagation Delay Times Low 10µA Supply Current Low Output Impedance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number IX4310T
Product Name Ultrafast low-side Power MOSFET and IGBT gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-3TR-ND - DigiKey
Specs
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
Clock Buffers, Drivers - SI53302-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
Power - Gate Driver ICs - Automotive gate driver ICs - EiceDRIVER™ isolated gate driver ICs for EV - 1EDI3038AS - 1EDI3038AS - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 15 amps
Supply Voltage 3 to 5.5 volts
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details