Littelfuse, Inc. Connectors,Interconnects ITV9550L5060MR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Applications: SATA Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) DC Cold Resistance: 7.92 Ohm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Applications: SATA Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) DC Cold Resistance: 7.92 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Applications: SATA Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) DC Cold Resistance: 7.92 Ohm

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow
Applications: SATA
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
DC Cold Resistance: 7.92 Ohm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers