Littelfuse, Inc. Connectors,Interconnects ITV9550L5045MR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Applications: Telecom Features: 4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film Approval Agency: cULus Operating Temperature: -40°C ~ 85°C Package / Case: 84-VFQFN Dual Rows, Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Applications: Telecom Features: 4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film Approval Agency: cULus Operating Temperature: -40°C ~ 85°C Package / Case: 84-VFQFN Dual Rows, Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Applications: Telecom Features: 4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film Approval Agency: cULus Operating Temperature: -40°C ~ 85°C Package / Case: 84-VFQFN Dual Rows, Exposed Pad

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow
Applications: Telecom
Features: 4.75 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thick Film
Approval Agency: cULus
Operating Temperature: -40°C ~ 85°C
Package / Case: 84-VFQFN Dual Rows, Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details