Littelfuse, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors ITV4030L0812NR

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Packaging: Bulk Part Status: Obsolete Mounting Type: Requires Holder Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA Response Time: 110ns Applications: Buck Converters Voltage Rating - DC: 125 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Packaging: Bulk Part Status: Obsolete Mounting Type: Requires Holder Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA Response Time: 110ns Applications: Buck Converters Voltage Rating - DC: 125 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Packaging: Bulk Part Status: Obsolete Mounting Type: Requires Holder Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 30 mA Response Time: 110ns Applications: Buck Converters Voltage Rating - DC: 125 V

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Requires Holder
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 30 mA
Response Time: 110ns
Applications: Buck Converters
Voltage Rating - DC: 125 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3290-TMA1036A - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Touch Screen Controller
View Details
EVAL BOARD FOR BFCV-8750+ - TB-BFCV-8750C+ - Mini-Circuits
Specs
Category Developement Board
View Details