The ISS-105-ISO is a 120VAC intrinsically safe relay for hazardous locations, meeting UL913 Sixth Edition for Class I-III areas. It provides five intrinsically safe input channels with finger-safe terminals compliant with IEC 61000. It complies with IEC 61000-4-2 (ESD 6kV contact/8kV air), IEC 61000-4-3 (RFI 10V/m), and IEC 61000-4-4 (EFT 4kV input power). Mounts on 35 mm DIN rail or surface, measures 94.06 × 127.64 × 59.69 mm, and weighs 1.2 lbs. Operates from -40°C to 55°C. Relay outputs rated at 7A at 240VAC with 100,000 minimum electrical cycles. Input power max 5 W, wire range 12-20 AWG, terminal torque 3.5-4.5 in.-lbs.
5-CH INTRINSICALLY-SAFE ONLY
Intrinsically Safe Relay, 5 Channel,
| DigiKey | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Safety Relays | Protective Relays and Monitoring Relays |
| Product Number | 5666-ISS-105-ISO-ND | ISS-105-ISO |
| Product Name | Safety Relays | SYMC Intrinsically Safe |
| Channels | Single Throw; Double Throw |