The ISS-102C-M-LC is a two-channel, intrinsically-safe latching controller with one Form C output relay, designed for pump-up/pump-down applications. It has a fixed input sensitivity of 100kΩ and a 2-second debounce delay. The enclosure supports 35mm DIN rail or surface mounting, with dimensions of 88.9 mm H × 52.93 mm W × 59.69 mm D. It operates from 120VAC, handles a pilot duty load of 180VA at 120VAC, and has a relay contact life of 100,000 cycles at rated load. The device meets UL913 Sixth Edition and IEC 61000-4-2 (ESD), IEC 61000-4-3 (RFI), and IEC 61000-4-4 (Fast Transients) standards. It is MSHA evaluated for use in Class I, Groups A, B, C, D; Class II, Groups E, F, G; and Class III hazardous locations.
INTRINSICALLY-SAFE/1
Safety Relays INTRINSICALLY-SAFE/1
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Safety Relays | Safety Relays |
| Product Number | 5666-ISS-102C-M-LC-ND | ISS-102C-M-LC |
| Product Name | Safety Relays | Safety Relays |
| Channels | Double Throw |