The ISS-102ACI-MC is a multi-function intrinsically safe switch with one Form A and one isolated Form C output relay, designed for pump-up/pump-down or non-latching two-channel switch applications. It operates at 120VAC and allows user selection of debounce time delay (0.5 or 2 seconds) and input sensitivity from 4.7kΩ to 100kΩ via DIP switches. The device features LED indicators for relay states, finger-safe terminals, and mounts on 35mm DIN rail or by surface mounting with #6 or #8 screws. Dimensions are 88.9 mm height, 52.93 mm width, and 59.69 mm depth, with a weight of 0.7 lb. It meets IEC 61000-4-2 (Level 3, 6kV contact/8kV air), IEC 61000-4-3 (Level 3, 10V/m), and IEC 61000-4-4 (Level 3, 4kV) standards, and is certified to UL913 Sixth Edition. Relay contact life is rated at 100,000 minimum electrical cycles at rated load and 10,000,000 mechanical cycles.
RELAY SAFETY SPST/SPDT 5A 120V
INTRINSICALLY SAFE RELAY
Safety Relays 2-CHINTRIN-SAFESW/12
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Safety Relays | Protective Relays and Monitoring Relays | Safety Relays |
| Product Number | F10548-ND | ISS-102ACI-MC | ISS-102ACI-MC |
| Product Name | Safety Relays | SYMC Intrinsically Safe | Safety Relays |
| Channels | Single Throw; Double Throw |