The ISS-100 is a single-channel intrinsically safe relay for interfacing hazardous and non-hazardous areas, installed in non-hazardous zones. UL 913 listed for Class I-III locations, it operates on 90-120 VAC and provides a 115 VAC output rated at 180 VA pilot duty or 8 A general purpose, with 100,000 electrical and 10,000,000 mechanical cycles. It features finger-safe terminals, an LED status indicator, and isolated relay contacts. Mounts on 35 mm DIN rail or surface, with dimensions of 88.9 mm H × 52.93 mm W × 59.69 mm D and weight of 0.5 lb. Supports 12-20 AWG wire at 3.5-4.5 in.-lbs. torque. Maximum cable length to a switch is 10,000 feet. Complies with IEC 61000-4-2 (6 kV contact, 8 kV air), IEC 61000-4-3 (10 V/m), and IEC 61000-4-4 (4 kV input power).
Safety Relays 1-CHINTRINSICALLY-SA
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays |
| Product Number | F10546-ND | ISS-100 | ISS-100 |
| Product Name | Safety Relays | Safety Relays | Safety Relays |
| Channels | Single Throw |