Littelfuse, Inc. Low Power SCR up to 1200V HS4040RAQ3

Description
The HS4040xAQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits and a higher temperature environment. RoHS compliant Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages AEC-Q101 Fully compliant 150°C maximum junction temperature
Datasheet
Description
The HS4040xAQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits and a higher temperature environment. RoHS compliant Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages AEC-Q101 Fully compliant 150°C maximum junction temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - HS4040RAQ3 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
HS4040RAQ3
Low Power SCR up to 1200V HS4040RAQ3
The HS4040xAQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits and a higher temperature environment. RoHS compliant Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages AEC-Q101 Fully compliant 150°C maximum junction temperature

The HS4040xAQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer high dv/dt and high di/dt characteristics required in higher frequency (>1000 PPS) switching circuits and a higher temperature environment. RoHS compliant Voltage capability up to 400 V Surge capability up to 520 A TO-220 and TO-263 packages AEC-Q101 Fully compliant 150°C maximum junction temperature

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number HS4040RAQ3
Product Name Low Power SCR up to 1200V
VDRM 400 volts
Unlock Full Specs
to access all available technical data