Littelfuse, Inc. Vending Coin Counter Timer HRV41AE

Description
The HRV combines the accuracy of microcontroller based circuitry with an electromechanical relay output. The HRV’s switching capacity allows direct control of loads like compressors, pumps, motors, heaters, and lighting. The HRV “S” version provides a vend time after the selected number of initiate switch closures to start is reached. The HRV “A” version includes all of the “S” features and allows the total vend time to be extended for each additional initiate switch closure. The HRV is ideal for cost sensitive single coin or token vending machines. The electronic circuitry is encapsulated to protect against humidity and vibration. OperationCoin Totalizer & Vending Timer (“S” Version):Input voltage must be applied prior to & during operation. When the total number of S1 initiate switch closures equals the number to start set on the lower 3 DIP switches, the load energizes and the vending time set on the upper 7 DIP switches begins. At the end of the vending time, the load de-energizes and the vending time is reset. Closing the initiate switch during vend timing will have no affect on vend time delay.Accumulating Vending Timer (“A” Version):Input voltage must be applied prior to & during operation. When the total number of S1 initiate switch closures equals the number to start set on the lower 3 DIP switches, the load energizes and the vending time starts. For every initiate switch closure, the HRV unit adds one time per coin period, as set on the upper 7 DIP switches, to the total vending time.Operation Note: If S1 is closed when input voltage is applied, the output remains de-energized and the S1 counter remains at zero closures. At least one “vend time” and one “closures to start” DIP switch must be in the “ON” position for proper operation.Reset: Removing input voltage resets the vend time delay, the S1 closure counter, and de-energizes the output relay.
Request a Quote Datasheet
Description
The HRV combines the accuracy of microcontroller based circuitry with an electromechanical relay output. The HRV’s switching capacity allows direct control of loads like compressors, pumps, motors, heaters, and lighting. The HRV “S” version provides a vend time after the selected number of initiate switch closures to start is reached. The HRV “A” version includes all of the “S” features and allows the total vend time to be extended for each additional initiate switch closure. The HRV is ideal for cost sensitive single coin or token vending machines. The electronic circuitry is encapsulated to protect against humidity and vibration. OperationCoin Totalizer & Vending Timer (“S” Version):Input voltage must be applied prior to & during operation. When the total number of S1 initiate switch closures equals the number to start set on the lower 3 DIP switches, the load energizes and the vending time set on the upper 7 DIP switches begins. At the end of the vending time, the load de-energizes and the vending time is reset. Closing the initiate switch during vend timing will have no affect on vend time delay.Accumulating Vending Timer (“A” Version):Input voltage must be applied prior to & during operation. When the total number of S1 initiate switch closures equals the number to start set on the lower 3 DIP switches, the load energizes and the vending time starts. For every initiate switch closure, the HRV unit adds one time per coin period, as set on the upper 7 DIP switches, to the total vending time.Operation Note: If S1 is closed when input voltage is applied, the output remains de-energized and the S1 counter remains at zero closures. At least one “vend time” and one “closures to start” DIP switch must be in the “ON” position for proper operation.Reset: Removing input voltage resets the vend time delay, the S1 closure counter, and de-energizes the output relay.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vending Coin Counter Timer - HRV41AE - Littelfuse, Inc.
Rosemont, IL, United States
Vending Coin Counter Timer
HRV41AE
Vending Coin Counter Timer HRV41AE
The HRV combines the accuracy of microcontroller based circuitry with an electromechanical relay output. The HRV’s switching capacity allows direct control of loads like compressors, pumps, motors, heaters, and lighting. The HRV “S” version provides a vend time after the selected number of initiate switch closures to start is reached. The HRV “A” version includes all of the “S” features and allows the total vend time to be extended for each additional initiate switch closure. The HRV is ideal for cost sensitive single coin or token vending machines. The electronic circuitry is encapsulated to protect against humidity and vibration. OperationCoin Totalizer & Vending Timer (“S” Version):Input voltage must be applied prior to & during operation. When the total number of S1 initiate switch closures equals the number to start set on the lower 3 DIP switches, the load energizes and the vending time set on the upper 7 DIP switches begins. At the end of the vending time, the load de-energizes and the vending time is reset. Closing the initiate switch during vend timing will have no affect on vend time delay.Accumulating Vending Timer (“A” Version):Input voltage must be applied prior to & during operation. When the total number of S1 initiate switch closures equals the number to start set on the lower 3 DIP switches, the load energizes and the vending time starts. For every initiate switch closure, the HRV unit adds one time per coin period, as set on the upper 7 DIP switches, to the total vending time.Operation Note: If S1 is closed when input voltage is applied, the output remains de-energized and the S1 counter remains at zero closures. At least one “vend time” and one “closures to start” DIP switch must be in the “ON” position for proper operation.Reset: Removing input voltage resets the vend time delay, the S1 closure counter, and de-energizes the output relay.

The HRV combines the accuracy of microcontroller based circuitry with an electromechanical relay output. The HRV’s switching capacity allows direct control of loads like compressors, pumps, motors, heaters, and lighting. The HRV “S” version provides a vend time after the selected number of initiate switch closures to start is reached. The HRV “A” version includes all of the “S” features and allows the total vend time to be extended for each additional initiate switch closure. The HRV is ideal for cost sensitive single coin or token vending machines. The electronic circuitry is encapsulated to protect against humidity and vibration. OperationCoin Totalizer & Vending Timer (“S” Version):Input voltage must be applied prior to & during operation. When the total number of S1 initiate switch closures equals the number to start set on the lower 3 DIP switches, the load energizes and the vending time set on the upper 7 DIP switches begins. At the end of the vending time, the load de-energizes and the vending time is reset. Closing the initiate switch during vend timing will have no affect on vend time delay.Accumulating Vending Timer (“A” Version):Input voltage must be applied prior to & during operation. When the total number of S1 initiate switch closures equals the number to start set on the lower 3 DIP switches, the load energizes and the vending time starts. For every initiate switch closure, the HRV unit adds one time per coin period, as set on the upper 7 DIP switches, to the total vending time.Operation Note: If S1 is closed when input voltage is applied, the output remains de-energized and the S1 counter remains at zero closures. At least one “vend time” and one “closures to start” DIP switch must be in the “ON” position for proper operation.Reset: Removing input voltage resets the vend time delay, the S1 closure counter, and de-energizes the output relay.

Supplier's Site Datasheet
Time Delay Relays - 5666-HRV41AE-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-HRV41AE-ND
Time Delay Relays 5666-HRV41AE-ND
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 1 Sec ~ 127 Sec Delay 30A @ 125/240VAC Chassis Mount

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 1 Sec ~ 127 Sec Delay 30A @ 125/240VAC Chassis Mount

Buy Now Datasheet
Time Delay Relays - HRV41AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
HRV41AE
Time Delay Relays HRV41AE
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 1 Sec ~ 127 Sec Delay 30A @ 125/240VAC Chassis Mount

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 1 Sec ~ 127 Sec Delay 30A @ 125/240VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number HRV41AE 5666-HRV41AE-ND HRV41AE
Product Name Vending Coin Counter Timer Time Delay Relays Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount Chassis Mount
Operating Temperature -40 to 158 F (-40 to 70 C)
Switch Type Electromechanical
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Dial Timing Relay - 700-HRT6TTU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
View Details
 - 1239737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
Time Delay Relays - 1437459-1 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers