Littelfuse, Inc. Alternating Timer HRISW21FT

Description
The HRPS and HRIS Series combine an electromechanical relay output with microcontroller timing circuitry. It is a factory programmed module available in any 1 of 13 standard functions. It offers 12 to 240V operation in two universal ranges and factory fixed, onboard, or external adjustable time delays with a repeat accuracy of ±0.5%. The output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. This series is ideal for OEM applications where cost is a factor. The HRPS has non-isolated SPDT relay contacts, and the HRIS has isolated SPDT relay contacts. Both offer the most popular timer functions in the industry.
Datasheet
Description
The HRPS and HRIS Series combine an electromechanical relay output with microcontroller timing circuitry. It is a factory programmed module available in any 1 of 13 standard functions. It offers 12 to 240V operation in two universal ranges and factory fixed, onboard, or external adjustable time delays with a repeat accuracy of ±0.5%. The output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. This series is ideal for OEM applications where cost is a factor. The HRPS has non-isolated SPDT relay contacts, and the HRIS has isolated SPDT relay contacts. Both offer the most popular timer functions in the industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alternating Timer - HRISW21FT - Littelfuse, Inc.
Rosemont, IL, United States
Alternating Timer
HRISW21FT
Alternating Timer HRISW21FT
The HRPS and HRIS Series combine an electromechanical relay output with microcontroller timing circuitry. It is a factory programmed module available in any 1 of 13 standard functions. It offers 12 to 240V operation in two universal ranges and factory fixed, onboard, or external adjustable time delays with a repeat accuracy of ±0.5%. The output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. This series is ideal for OEM applications where cost is a factor. The HRPS has non-isolated SPDT relay contacts, and the HRIS has isolated SPDT relay contacts. Both offer the most popular timer functions in the industry.

The HRPS and HRIS Series combine an electromechanical relay output with microcontroller timing circuitry. It is a factory programmed module available in any 1 of 13 standard functions. It offers 12 to 240V operation in two universal ranges and factory fixed, onboard, or external adjustable time delays with a repeat accuracy of ±0.5%. The output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. This series is ideal for OEM applications where cost is a factor. The HRPS has non-isolated SPDT relay contacts, and the HRIS has isolated SPDT relay contacts. Both offer the most popular timer functions in the industry.

Supplier's Site Datasheet
Time Delay Relays - HRISW21FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
HRISW21FT
Time Delay Relays HRISW21FT
Off-Delay, On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 30A @ 125/240VAC Chassis Mount

Off-Delay, On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 10 Sec Delay 30A @ 125/240VAC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number HRISW21FT HRISW21FT
Product Name Alternating Timer Time Delay Relays
Mounting Surface mount with 1 #10 (M5 x 0.8) screw Chassis Mount
Operating Temperature -40 to 140 F (-40 to 60 C)
Minimum 0.1000 to 10 seconds 0.1000 seconds
Switch Type Electromechanical
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

On-Delay High Performance Timing Relay - 700-FSA3GU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 160290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details