Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - HQ6025RH5 HQ6025RH5

Description
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A
Datasheet
Description
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - HQ6025RH5 - HQ6025RH5 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - HQ6025RH5
HQ6025RH5
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - HQ6025RH5 HQ6025RH5
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A

25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number HQ6025RH5
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - HQ6025RH5
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data