Littelfuse, Inc. Low Power TRIAC up to 1200V HQ6025NH5

Description
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A
Datasheet
Description
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - HQ6025NH5 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
HQ6025NH5
Low Power TRIAC up to 1200V HQ6025NH5
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A

25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability to 300 A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number HQ6025NH5
Product Name Low Power TRIAC up to 1200V
VDRM 600 volts
Unlock Full Specs
to access all available technical data