Littelfuse, Inc. Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy HM503J1A

Description
Littelfuse LL-34 “MiniMELF” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. They are well suited for uses where their interchangeability eliminates the necessity for costly individual circuit calibration. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Request a Quote Datasheet
Description
Littelfuse LL-34 “MiniMELF” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. They are well suited for uses where their interchangeability eliminates the necessity for costly individual circuit calibration. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy - HM503J1A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy
HM503J1A
Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy HM503J1A
Littelfuse LL-34 “MiniMELF” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. They are well suited for uses where their interchangeability eliminates the necessity for costly individual circuit calibration. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Littelfuse LL-34 “MiniMELF” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. They are well suited for uses where their interchangeability eliminates the necessity for costly individual circuit calibration. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Supplier's Site Datasheet
NTC Thermistors - HM503J1A-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
HM503J1A-ND
NTC Thermistors HM503J1A-ND
NTC Thermistor 50k DO-213AC, MINI-MELF, SOD-80

NTC Thermistor 50k DO-213AC, MINI-MELF, SOD-80

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number HM503J1A HM503J1A-ND
Product Name Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy NTC Thermistors
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 1911917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details