Littelfuse, Inc. Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy HM103J1A

Description
Littelfuse LL-34 “MiniMELF” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. They are well suited for uses where their interchangeability eliminates the necessity for costly individual circuit calibration. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Request a Quote Datasheet
Description
Littelfuse LL-34 “MiniMELF” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. They are well suited for uses where their interchangeability eliminates the necessity for costly individual circuit calibration. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy - HM103J1A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy
HM103J1A
Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy HM103J1A
Littelfuse LL-34 “MiniMELF” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. They are well suited for uses where their interchangeability eliminates the necessity for costly individual circuit calibration. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Littelfuse LL-34 “MiniMELF” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. They are well suited for uses where their interchangeability eliminates the necessity for costly individual circuit calibration. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Supplier's Site Datasheet
NTC Thermistors - 5666-HM103J1A-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-HM103J1A-ND
NTC Thermistors 5666-HM103J1A-ND
NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80

NTC Thermistor 10k DO-213AC, MINI-MELF, SOD-80

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number HM103J1A 5666-HM103J1A-ND
Product Name Surface Mount NTC LL-34 MiniMELF Interchangeable (220°C) ± 0.5°C Accuracy NTC Thermistors
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details