Littelfuse, Inc. Connectors,Interconnects HCRTP-MINI

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Rated Functioning Temperature: 85°C (185°F) Maximum Temperature Limit: 200°C (392°F) Package / Case: 28-SOIC (0.295", 7.50mm Width) , 24 Leads Voltage Rating - DC: 125 V Current Rating (Amps): 30 mA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Rated Functioning Temperature: 85°C (185°F) Maximum Temperature Limit: 200°C (392°F) Package / Case: 28-SOIC (0.295", 7.50mm Width) , 24 Leads Voltage Rating - DC: 125 V Current Rating (Amps): 30 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Rated Functioning Temperature: 85°C (185°F) Maximum Temperature Limit: 200°C (392°F) Package / Case: 28-SOIC (0.295", 7.50mm Width) , 24 Leads Voltage Rating - DC: 125 V Current Rating (Amps): 30 mA

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Rated Functioning Temperature: 85°C (185°F)
Maximum Temperature Limit: 200°C (392°F)
Package / Case: 28-SOIC (0.295", 7.50mm Width) , 24 Leads
Voltage Rating - DC: 125 V
Current Rating (Amps): 30 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Cable Connectors - NCP-FRB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details