Littelfuse, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear HCRTP-MINI-B

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Rated Functioning Temperature: 85°C (185°F) Current Rating (Amps): 6.7A Maximum Temperature Limit: 200°C (392°F) Package / Case: 64-TFBGA, CSPBGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Rated Functioning Temperature: 85°C (185°F) Current Rating (Amps): 6.7A Maximum Temperature Limit: 200°C (392°F) Package / Case: 64-TFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: 292-LBGA Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Rated Functioning Temperature: 85°C (185°F) Current Rating (Amps): 6.7A Maximum Temperature Limit: 200°C (392°F) Package / Case: 64-TFBGA, CSPBGA

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Rated Functioning Temperature: 85°C (185°F)
Current Rating (Amps): 6.7A
Maximum Temperature Limit: 200°C (392°F)
Package / Case: 64-TFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details