Littelfuse, Inc. Circuit Breaker HCB-2/60/L

Description
Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit breaker is that it gives you both instantaneous and time-delayed protection. Thermal magnetic circuit breakers are used in applications including HVAC systems, Food & Beverage, Industrial Machinery and Material Handling. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet
Description
Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit breaker is that it gives you both instantaneous and time-delayed protection. Thermal magnetic circuit breakers are used in applications including HVAC systems, Food & Beverage, Industrial Machinery and Material Handling. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker - HCB-2/60/L - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Breaker
HCB-2/60/L
Circuit Breaker HCB-2/60/L
Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit breaker is that it gives you both instantaneous and time-delayed protection. Thermal magnetic circuit breakers are used in applications including HVAC systems, Food & Beverage, Industrial Machinery and Material Handling. We carry extensive inventory to meet delivery schedules.

Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit breaker is that it gives you both instantaneous and time-delayed protection. Thermal magnetic circuit breakers are used in applications including HVAC systems, Food & Beverage, Industrial Machinery and Material Handling. We carry extensive inventory to meet delivery schedules.

Supplier's Site Datasheet
Circuit Breakers - 3766-HCB-2/60/L-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
3766-HCB-2/60/L-ND
Circuit Breakers 3766-HCB-2/60/L-ND
120/240V 60A 2P CIRCUIT BREAKER,

120/240V 60A 2P CIRCUIT BREAKER,

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number HCB-2/60/L 3766-HCB-2/60/L-ND
Product Name Circuit Breaker Circuit Breakers
Features Miniature Circuit Breaker Trip Indicator
Text for Mounting DIN Rail; Flush; Surface
Rated Current 60 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1393125-5 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-2861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU13L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers