Littelfuse, Inc. Circuit Breaker HCB-2/20/Q

Description
Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit breaker is that it gives you both instantaneous and time-delayed protection. Thermal magnetic circuit breakers are used in applications including HVAC systems, Food & Beverage, Industrial Machinery and Material Handling. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet
Description
Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit breaker is that it gives you both instantaneous and time-delayed protection. Thermal magnetic circuit breakers are used in applications including HVAC systems, Food & Beverage, Industrial Machinery and Material Handling. We carry extensive inventory to meet delivery schedules.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker - HCB-2/20/Q - Littelfuse, Inc.
Rosemont, IL, United States
Circuit Breaker
HCB-2/20/Q
Circuit Breaker HCB-2/20/Q
Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit breaker is that it gives you both instantaneous and time-delayed protection. Thermal magnetic circuit breakers are used in applications including HVAC systems, Food & Beverage, Industrial Machinery and Material Handling. We carry extensive inventory to meet delivery schedules.

Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit breaker is that it gives you both instantaneous and time-delayed protection. Thermal magnetic circuit breakers are used in applications including HVAC systems, Food & Beverage, Industrial Machinery and Material Handling. We carry extensive inventory to meet delivery schedules.

Supplier's Site Datasheet
Circuit Breakers - 3766-HCB-2/20/Q-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
3766-HCB-2/20/Q-ND
Circuit Breakers 3766-HCB-2/20/Q-ND
120/240V 20A 2P CIRCUIT BREAKER,

120/240V 20A 2P CIRCUIT BREAKER,

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number HCB-2/20/Q 3766-HCB-2/20/Q-ND
Product Name Circuit Breaker Circuit Breakers
Features Miniature Circuit Breaker Trip Indicator
Text for Mounting DIN Rail; Flush; Surface
Rated Current 20 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details