Thermal Magnetic Circuit Breakers have both short circuit and overload protection built-in to protect the conductors and other elements connected to the circuit breaker from the dangers of excessive current. The main advantage of a thermal magnetic circuit breaker is that it gives you both instantaneous and time-delayed protection. Thermal magnetic circuit breakers are used in applications including HVAC systems, Food & Beverage, Industrial Machinery and Material Handling. We carry extensive inventory to meet delivery schedules.
120/240V 10A 1P CIRCUIT BREAKER,
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | HCB-1/10/Q | 3766-HCB-1/10/Q-ND |
| Product Name | Circuit Breaker | Circuit Breakers |
| Features | Miniature Circuit Breaker | Trip Indicator |
| Text for Mounting | DIN Rail; Flush; Surface | |
| Rated Current | 10 amps | |
| Trip System Type | Thermal Magnetic |