C&K Components Single Pole Standard Precision Snap-Acting Switches HB Series

Description
Features/Benefits Low differential travel, high repeatability Long life—150,000 cycles typical Single and double pole circuitry Sealed actuator and case Typical Applications Thermostats Motors Industrial controls
Datasheet
Description
Features/Benefits Low differential travel, high repeatability Long life—150,000 cycles typical Single and double pole circuitry Sealed actuator and case Typical Applications Thermostats Motors Industrial controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Standard Precision Snap-Acting Switches - HB Series - C&K Components
Newton, MA, USA
Single Pole Standard Precision Snap-Acting Switches
HB Series
Single Pole Standard Precision Snap-Acting Switches HB Series
Features/Benefits Low differential travel, high repeatability Long life—150,000 cycles typical Single and double pole circuitry Sealed actuator and case Typical Applications Thermostats Motors Industrial controls

Features/Benefits

  • Low differential travel, high repeatability
  • Long life—150,000 cycles typical
  • Single and double pole circuitry
  • Sealed actuator and case

Typical Applications

  • Thermostats
  • Motors
  • Industrial controls
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Snap Action Switches
Product Number HB Series
Product Name Single Pole Standard Precision Snap-Acting Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature)
Common Size Standard
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - A109341-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
C4V Miniature Power Switch - C4V-811M-D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details