The H200AA2F205NQ is a 4-tumbler, double-pole, 45° indexing power switchlock with key pull in positions 1, 2, and 3, mounted with a nut and terminated with quick connect terminals. It features silver contacts (Q material), stainless steel lock facing, and is RoHS compliant. The housing is 6/6 nylon (UL 94V-2), with an operating temperature range of -30°C to 85°C. Contact rating is 12 A at 125 V AC or 6 A at 250 V AC, with an electrical life of 10,000 make-and-break cycles at full load. Dimensions are 1.635 in (41.52 mm) for the 4-tumbler lock body.
4 & 6 TUMBLER POWER SWITCHLOCK ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH0772 |
| Product Name | 4 & 6 Tumbler Power Switchlock Rohs Compliant C&k Components |
| Approvals | RoHS |