The C&K GT Series Sealed Ultraminiature Toggle Switches, specifically part number 39M9975, are designed for applications requiring a compact switch solution. These switches are sealed against solder and cleaning process contaminants, making them suitable for environments where exposure to such materials is a concern. They feature an ultraminiature size, providing one of the smallest footprints available in the market. The switches have a contact rating of 0.4 VA maximum at 20 V AC or DC, and they are capable of enduring 40,000 make-and-break cycles at full load, ensuring durability. The contact resistance is typically below 50 mΩ at 2-4 V DC and 100 mA, with an insulation resistance of at least 1 GΩ. They also offer a dielectric strength of 500 Vrms minimum at sea level. Operating temperature ranges from -30°C to 85°C, and the materials used are compliant with UL 94V-0 standards, ensuring high-temperature resistance. The switches are RoHS compliant and come packaged in anti-static tape and reel for ease of handling in production environments. Typical applications include hand-held telecommunications and small instrumentation, making them versatile for various engineering projects.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M9975 |
| Product Name | Toggle C&k Components |