The GT11MAVBE is a sealed ultraminiature toggle switch with a vertical actuator, rated for 0.4 VA maximum at 20 V AC or DC, with a mechanical and electrical life of 40,000 cycles at full load. It features a contact resistance below 50 mΩ, insulation resistance of 10⁹ Ω minimum, and dielectric strength of 500 Vrms minimum. Operating temperature ranges from -30°C to 85°C. The housing, actuator, and terminal materials include glass-filled nylon 6/6 with UL 94V-0 rating and gold-plated copper alloy contacts. It is surface mount compatible, with terminals insert-molded and epoxy sealed. Dimensions are in inch and mm, with terminal spacing of 0.100 inch (2.54 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M9957 |
| Product Name | Toggle C&k Components |