Littelfuse, Inc. Glass Coated Chip Thermistors (0.060" Diameter) GS502J1K

Description
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are encountered. Their low cost and excellent reliability make them useful for applications ranging from HVAC/R to Industrial Controls to Consumer Appliances. Options: Non-standard resistance values and tolerances High temperature up to +300°C High stability Solderable lead wires Fast thermal response time
Request a Quote Datasheet
Description
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are encountered. Their low cost and excellent reliability make them useful for applications ranging from HVAC/R to Industrial Controls to Consumer Appliances. Options: Non-standard resistance values and tolerances High temperature up to +300°C High stability Solderable lead wires Fast thermal response time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Coated Chip Thermistors (0.060
Rosemont, IL, United States
Glass Coated Chip Thermistors (0.060" Diameter)
GS502J1K
Glass Coated Chip Thermistors (0.060" Diameter) GS502J1K
Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are encountered. Their low cost and excellent reliability make them useful for applications ranging from HVAC/R to Industrial Controls to Consumer Appliances. Options: Non-standard resistance values and tolerances High temperature up to +300°C High stability Solderable lead wires Fast thermal response time

Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh environments are encountered. Their low cost and excellent reliability make them useful for applications ranging from HVAC/R to Industrial Controls to Consumer Appliances. Options: Non-standard resistance values and tolerances High temperature up to +300°C High stability Solderable lead wires Fast thermal response time

Supplier's Site Datasheet
NTC Thermistors - GS502J1K-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
GS502J1K-ND
NTC Thermistors GS502J1K-ND
NTC Thermistor 5k Bead, Glass

NTC Thermistor 5k Bead, Glass

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number GS502J1K GS502J1K-ND
Product Name Glass Coated Chip Thermistors (0.060" Diameter) NTC Thermistors
Package / Electrode Type Bead Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details