Littelfuse, Inc. NTC Thermistors GP103J4F

Description
NTC Thermistor 10k Bead, Glass
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead, Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 5666-GP103J4F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-GP103J4F-ND
NTC Thermistors 5666-GP103J4F-ND
NTC Thermistor 10k Bead, Glass

NTC Thermistor 10k Bead, Glass

Buy Now Datasheet
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9303 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9303
Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9303
NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:

NTC THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3977K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 5666-GP103J4F-ND 43AC9303
Product Name NTC Thermistors Ntc Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Littelfuse
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
Thermistors Sensor; Zero Power Resistance At 25°C Betatherm - 23M8118 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 100000 ohms
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details