Littelfuse, Inc. Glass Probe Thermistors (0.070" Diameter) GL502F9J

Description
Littelfuse high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures, corrosive atmospheres and⁄or harsh environments are encountered. Littelfuse glass probe thermistors have a wide range of applications within the HVAC⁄R, Industrial, Medical, Consumer Electronics, Alternative Energy, Telecommunications, Medical and Environmental Systems and Controls markets. Options: Non-standard resistance values and tolerances Two glass body lengths (.500" and 1.000") High temperature capability to +300°C Excellent long term stability High reliability Solderable lead wires Fast thermal response time
Request a Quote Datasheet
Description
Littelfuse high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures, corrosive atmospheres and⁄or harsh environments are encountered. Littelfuse glass probe thermistors have a wide range of applications within the HVAC⁄R, Industrial, Medical, Consumer Electronics, Alternative Energy, Telecommunications, Medical and Environmental Systems and Controls markets. Options: Non-standard resistance values and tolerances Two glass body lengths (.500" and 1.000") High temperature capability to +300°C Excellent long term stability High reliability Solderable lead wires Fast thermal response time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Probe Thermistors (0.070
Rosemont, IL, United States
Glass Probe Thermistors (0.070" Diameter)
GL502F9J
Glass Probe Thermistors (0.070" Diameter) GL502F9J
Littelfuse high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures, corrosive atmospheres and⁄or harsh environments are encountered. Littelfuse glass probe thermistors have a wide range of applications within the HVAC⁄R, Industrial, Medical, Consumer Electronics, Alternative Energy, Telecommunications, Medical and Environmental Systems and Controls markets. Options: Non-standard resistance values and tolerances Two glass body lengths (.500" and 1.000") High temperature capability to +300°C Excellent long term stability High reliability Solderable lead wires Fast thermal response time

Littelfuse high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures, corrosive atmospheres and⁄or harsh environments are encountered. Littelfuse glass probe thermistors have a wide range of applications within the HVAC⁄R, Industrial, Medical, Consumer Electronics, Alternative Energy, Telecommunications, Medical and Environmental Systems and Controls markets. Options: Non-standard resistance values and tolerances Two glass body lengths (.500" and 1.000") High temperature capability to +300°C Excellent long term stability High reliability Solderable lead wires Fast thermal response time

Supplier's Site Datasheet
NTC Thermistors - 5666-GL502F9J-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-GL502F9J-ND
NTC Thermistors 5666-GL502F9J-ND
NTC Thermistor 5k Bead, Glass

NTC Thermistor 5k Bead, Glass

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number GL502F9J 5666-GL502F9J-ND
Product Name Glass Probe Thermistors (0.070" Diameter) NTC Thermistors
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - GA10K4A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details