Littelfuse, Inc. Glass Probe Thermistors (0.070" Diameter) GL122E9J

Description
Littelfuse high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures, corrosive atmospheres and⁄or harsh environments are encountered. Littelfuse glass probe thermistors have a wide range of applications within the HVAC⁄R, Industrial, Medical, Consumer Electronics, Alternative Energy, Telecommunications, Medical and Environmental Systems and Controls markets. Options: Non-standard resistance values and tolerances Two glass body lengths (.500" and 1.000") High temperature capability to +300°C Excellent long term stability High reliability Solderable lead wires Fast thermal response time
Datasheet
Description
Littelfuse high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures, corrosive atmospheres and⁄or harsh environments are encountered. Littelfuse glass probe thermistors have a wide range of applications within the HVAC⁄R, Industrial, Medical, Consumer Electronics, Alternative Energy, Telecommunications, Medical and Environmental Systems and Controls markets. Options: Non-standard resistance values and tolerances Two glass body lengths (.500" and 1.000") High temperature capability to +300°C Excellent long term stability High reliability Solderable lead wires Fast thermal response time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Probe Thermistors (0.070
Rosemont, IL, United States
Glass Probe Thermistors (0.070" Diameter)
GL122E9J
Glass Probe Thermistors (0.070" Diameter) GL122E9J
Littelfuse high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures, corrosive atmospheres and⁄or harsh environments are encountered. Littelfuse glass probe thermistors have a wide range of applications within the HVAC⁄R, Industrial, Medical, Consumer Electronics, Alternative Energy, Telecommunications, Medical and Environmental Systems and Controls markets. Options: Non-standard resistance values and tolerances Two glass body lengths (.500" and 1.000") High temperature capability to +300°C Excellent long term stability High reliability Solderable lead wires Fast thermal response time

Littelfuse high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme temperatures, corrosive atmospheres and⁄or harsh environments are encountered. Littelfuse glass probe thermistors have a wide range of applications within the HVAC⁄R, Industrial, Medical, Consumer Electronics, Alternative Energy, Telecommunications, Medical and Environmental Systems and Controls markets. Options: Non-standard resistance values and tolerances Two glass body lengths (.500" and 1.000") High temperature capability to +300°C Excellent long term stability High reliability Solderable lead wires Fast thermal response time

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number GL122E9J
Product Name Glass Probe Thermistors (0.070" Diameter)
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
Thermistor ICs - 1839122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details