Littelfuse, Inc. Power Distribution GDB61151Z

Description
1 Pole Power Distribution Block 115A 600V
Request a Quote Datasheet
Description
1 Pole Power Distribution Block 115A 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution - GDB61151Z-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
GDB61151Z-ND
Power Distribution GDB61151Z-ND
1 Pole Power Distribution Block 115A 600V

1 Pole Power Distribution Block 115A 600V

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Power Distribution - 1188996-GDB61151Z - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Power Distribution
1188996-GDB61151Z
Connectors, Interconnects - Terminal Blocks - Power Distribution 1188996-GDB61151Z
Win Source Part Number: 1188996-GDB61151Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS™ Type: Power Distribution Block Package: Box Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 1 Line Side Connections Per Pole: 2 Load Side Connections Per Pole: 6 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 115 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -GDB61151Z

Win Source Part Number: 1188996-GDB61151Z
Category: Connectors, Interconnects>Terminal Blocks - Power Distribution
Series: POWR-BLOKS™
Type: Power Distribution Block
Package: Box
Standard Package: 1
Voltage - Rated: 600 V
Number of Poles: 1
Line Side Connections Per Pole: 2
Load Side Connections Per Pole: 6
Line Side Connection Type: Screw Connection
Load Side Connection Type: Screw Connection
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 115 A
HTSUS: 8536.90.4000
Mfr: Littelfuse Inc.
Other Names: -GDB61151Z

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number GDB61151Z-ND 1188996-GDB61151Z
Product Name Power Distribution Connectors, Interconnects - Terminal Blocks - Power Distribution
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details