G004A is a square indexed black cap designed for use with PHB series short stroke pushbutton switches. It is compatible with switches featuring momentary or push-push action, 2 or 4 pole configurations, sealed contacts, and a rated load of 1 A at 15 V DC. The switches operate within a temperature range of -10°C to 60°C and are RoHS compliant.
Pushbutton RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M0670 |
| Product Name | Pushbutton Rohs Compliant C&k Components |
| Approvals | RoHS |