Littelfuse, Inc. Time Delay Relays FS324

Description
Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount
Request a Quote
Description
Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS324 is a solid-state time delay relay designed for 24VDC applications with a maximum current load of 1.5A. It features a fixed flash rate of 75 flashes per minute (FPM) and can be customized for flash rates ranging from 60 to 150 FPM. The relay operates in a continuous duty cycle, with an ON/OFF ratio of approximately 50%. Its two-terminal series connection allows for straightforward installation, making it suitable for both new and existing applications. The encapsulated design provides protection against shock, vibration, and humidity, enhancing reliability and longevity. The FS324 is particularly well-suited for moving vehicle applications due to its high immunity to line noise and transients. It can directly operate incandescent or resistive loads and has a surge current capability of up to ten times the steady-state current. The operating temperature range is from -20¬8C to 60¬8C, with storage capabilities from -40¬8C to 85¬8C.

Datasheet Summary
Powered by GS/AI

The FS324 is a solid-state time delay relay designed for 24VDC applications with a maximum current load of 1.5A. It features a fixed flash rate of 75 flashes per minute (FPM) and can be customized for flash rates ranging from 60 to 150 FPM. The relay operates in a continuous duty cycle, with an ON/OFF ratio of approximately 50%. Its two-terminal series connection allows for straightforward installation, making it suitable for both new and existing applications. The encapsulated design provides protection against shock, vibration, and humidity, enhancing reliability and longevity. The FS324 is particularly well-suited for moving vehicle applications due to its high immunity to line noise and transients. It can directly operate incandescent or resistive loads and has a surge current capability of up to ten times the steady-state current. The operating temperature range is from -20¬8C to 60¬8C, with storage capabilities from -40¬8C to 85¬8C.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - F10529-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
F10529-ND
Time Delay Relays F10529-ND
Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount

Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount

Buy Now Datasheet
Time Delay Relays - FS324 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
FS324
Time Delay Relays FS324
Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount

Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number F10529-ND FS324
Product Name Time Delay Relays Time Delay Relays
Time Ranges Fixed, 75 FPM Fixed, 75 FPM
Mounting Chassis Mount Chassis Mount
Timer Type Recycle
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Switch Timing Relay - 700-RTC02100U24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 4594313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details