Win Source Part Number: 1059794-FS146RC
Category: Industrial Automation and Controls>Time Delay Relays
Series: FS100
Termination Style: Wire Leads
Package: Bulk
Standard Package: 1
Function: Repeat Cycle
Circuit: SPST-NO (1 Form A)
Relay Type: Solid State Relay
Delay Time: Fixed, 75 FPM
Timing Adjustment Method: Fixed
Timing Initiate Method: Input Voltage
Voltage - Supply: 24VAC
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): FS146RCFS146-RC;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-FS146RC,F10527
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1059794-FS146RC |
| Product Name | Industrial Automation and Controls - Time Delay Relays |
| Mounting | PCBoard; Chassis Mount |