The FP11SPA1B1TP01 is a sealed ultra miniature pushbutton switch with a right-angle mount, standard plunger actuator (3.3 mm), gold over nickel plating, and tray packaging. It includes a white cap. The switch is SPST normally open, rated for 0.4 VA maximum (28 V DC or AC), with an electrical life of 50,000 cycles, contact resistance of 80 mΩ maximum initial, and insulation resistance of 500 MΩ minimum at 500 V DC. Operating temperature ranges from -20°C to 80°C. The housing is made of PPS, the actuator and cover are PPS, and the base metal components are phosphor bronze and brass. The unit is RoHS compliant.
PUSHBUTTON ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH0370 |
| Product Name | Pushbutton Rohs Compliant C&k Components |
| Approvals | RoHS |