Littelfuse, Inc. Fuse, 225A, 600V, Time Delay; Voltage Rating Vdc Littelfuse FLSR225.XXID

Description
FUSE, 225A, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:225A; Blow Characteristic:Time Delay; Fuse Size Metric:65.9mm x 295.3mm; Fuse Size Imperial:2-19/32" x 11-5/8"; Product Range:FLSR_ID SeriesRoHS Compliant: No
Description
FUSE, 225A, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:225A; Blow Characteristic:Time Delay; Fuse Size Metric:65.9mm x 295.3mm; Fuse Size Imperial:2-19/32" x 11-5/8"; Product Range:FLSR_ID SeriesRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fuse, 225A, 600V, Time Delay; Voltage Rating Vdc Littelfuse - 52F9161 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 225A, 600V, Time Delay; Voltage Rating Vdc Littelfuse
52F9161
Fuse, 225A, 600V, Time Delay; Voltage Rating Vdc Littelfuse 52F9161
FUSE, 225A, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:225A; Blow Characteristic:Time Delay; Fuse Size Metric:65.9mm x 295.3mm; Fuse Size Imperial:2-19/32" x 11-5/8"; Product Range:FLSR_ID SeriesRoHS Compliant: No

FUSE, 225A, 600V, TIME DELAY; Voltage Rating VDC:300V; Voltage Rating VAC:600V; Fuse Current:225A; Blow Characteristic:Time Delay; Fuse Size Metric:65.9mm x 295.3mm; Fuse Size Imperial:2-19/32" x 11-5/8"; Product Range:FLSR_ID SeriesRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 52F9161
Product Name Fuse, 225A, 600V, Time Delay; Voltage Rating Vdc Littelfuse
Supply Voltage (VS) 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details